Brady Corporation First Aid Sign 85312

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 85312 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
85312
First Aid Sign 85312
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85312-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85312-ND
Signs, Nameplates, Posters 2267-85312-ND
FIRST AID SIGN

FIRST AID SIGN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE BREATHING AIR STATION - 85312 - 754476-85312 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE BREATHING AIR STATION - 85312
754476-85312
Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE BREATHING AIR STATION - 85312 754476-85312
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady breathing apparatus sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: NOTICE BREATHING AIR STATION. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.134, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady breathing apparatus sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: NOTICE BREATHING AIR STATION. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.134, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85312 2267-85312-ND 754476-85312
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE BREATHING AIR STATION - 85312
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details