Brady Corporation First Aid Sign 85309

Description
First Aid Sign
Description
First Aid Sign

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 85309 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
85309
First Aid Sign 85309
First Aid Sign

First Aid Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE BREATHING AIR EMERGENCY USE ONLY - 85309 - 754476-85309 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE BREATHING AIR EMERGENCY USE ONLY - 85309
754476-85309
Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE BREATHING AIR EMERGENCY USE ONLY - 85309 754476-85309
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady breathing apparatus sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: NOTICE BREATHING AIR EMERGENCY USE ONLY. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.134, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady breathing apparatus sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: NOTICE BREATHING AIR EMERGENCY USE ONLY. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.134, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 85309 754476-85309
Product Name First Aid Sign Brady B-302 Polyester Rectangle White Breathing Apparatus Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOTICE BREATHING AIR EMERGENCY USE ONLY - 85309
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details