Brady Corporation First Aid Sign 85308

Description
First Aid Sign
Description
First Aid Sign

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 85308 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
85308
First Aid Sign 85308
First Aid Sign

First Aid Sign

Supplier's Site
Brady B-302 Polyester Rectangle White First Aid Sign - 14 in Width x 10 in Height - Laminated - 85308 - 754476-85308 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White First Aid Sign - 14 in Width x 10 in Height - Laminated - 85308
754476-85308
Brady B-302 Polyester Rectangle White First Aid Sign - 14 in Width x 10 in Height - Laminated - 85308 754476-85308
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady first aid sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This first aid sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: NOTICE ALL INJURIES NO MATTER HOW SLIGHT THEY MAY SEEM MUST BE REPORTED TO THE FOREMAN AT FIRST AID HOSPITAL FOR TREATMENT. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.151, OSHA 29 CFR 1910.252, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady first aid sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This first aid sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: NOTICE ALL INJURIES NO MATTER HOW SLIGHT THEY MAY SEEM MUST BE REPORTED TO THE FOREMAN AT FIRST AID HOSPITAL FOR TREATMENT. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.151, OSHA 29 CFR 1910.252, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 85308 754476-85308
Product Name First Aid Sign Brady B-302 Polyester Rectangle White First Aid Sign - 14 in Width x 10 in Height - Laminated - 85308
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7631856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 9.84 inches (250 mm)
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details