Brady Corporation Fire Sign 85280

Description
Fire Sign
Description
Fire Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 85280 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
85280
Fire Sign 85280
Fire Sign

Fire Sign

Supplier's Site
Brady B-302 Polyester Rectangle Red Emergency Exit & Safe Pathway Sign - 14 in Width x 10 in Height - Laminated - 85280 - 754476-85280 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Red Emergency Exit & Safe Pathway Sign - 14 in Width x 10 in Height - Laminated - 85280
754476-85280
Brady B-302 Polyester Rectangle Red Emergency Exit & Safe Pathway Sign - 14 in Width x 10 in Height - Laminated - 85280 754476-85280
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency exit & safe pathway sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency exit & safe pathway sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: FIRE REGULATIONS DEMAND THIS SPACE BE KEPT CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency exit & safe pathway sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency exit & safe pathway sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: FIRE REGULATIONS DEMAND THIS SPACE BE KEPT CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 85280 754476-85280
Product Name Fire Sign Brady B-302 Polyester Rectangle Red Emergency Exit & Safe Pathway Sign - 14 in Width x 10 in Height - Laminated - 85280
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1811482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 11.81 inches (300 mm)
Height 1.38 ft (4.2 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details