Brady Corporation Fire Sign 85267

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 85267 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
85267
Fire Sign 85267
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85267-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85267-ND
Signs, Nameplates, Posters 2267-85267-ND
B302-3.5X10-WG-O-FIR E SIGN

B302-3.5X10-WG-O-FIRE SIGN

Buy Now Datasheet
Brady B-302 Polyester White Fire Equipment Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: FIRE EXTINGUISHER HERE - 85267 - 754476-85267 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Fire Equipment Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: FIRE EXTINGUISHER HERE - 85267
754476-85267
Brady B-302 Polyester White Fire Equipment Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: FIRE EXTINGUISHER HERE - 85267 754476-85267
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a white background and text and/or image color(s) of red. This item is written in English with the following text: FIRE EXTINGUISHER HERE. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a white background and text and/or image color(s) of red. This item is written in English with the following text: FIRE EXTINGUISHER HERE. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85267 2267-85267-ND 754476-85267
Product Name Fire Sign Signs, Nameplates, Posters Brady B-302 Polyester White Fire Equipment Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: FIRE EXTINGUISHER HERE - 85267
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 8134533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Emergency exit up
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details