Brady Corporation Fire Sign 85264

Description
Fire Sign
Description
Fire Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 85264 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
85264
Fire Sign 85264
Fire Sign

Fire Sign

Supplier's Site
Brady B-302 Polyester Red Fire Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: FIRE EXTINGUISHER FOR ALL PURPOSE - 85264 - 754476-85264 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Red Fire Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: FIRE EXTINGUISHER FOR ALL PURPOSE - 85264
754476-85264
Brady B-302 Polyester Red Fire Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: FIRE EXTINGUISHER FOR ALL PURPOSE - 85264 754476-85264
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a red background and text and/or image color(s) of white. This part is written in English with the following text: FIRE EXTINGUISHER FOR ALL PURPOSE. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a red background and text and/or image color(s) of white. This part is written in English with the following text: FIRE EXTINGUISHER FOR ALL PURPOSE. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 85264 754476-85264
Product Name Fire Sign Brady B-302 Polyester Red Fire Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: FIRE EXTINGUISHER FOR ALL PURPOSE - 85264
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 1812221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 11.69 inches (297 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details