Brady Corporation Fire Sign 85261

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 85261 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
85261
Fire Sign 85261
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85261-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85261-ND
Signs, Nameplates, Posters 2267-85261-ND
"B302 14""X3.5"" RED/WHT FIRE EXTIN"

"B302 14""X3.5"" RED/WHT FIRE EXTIN"

Buy Now Datasheet
Brady Bradyglo B-302 Polyester Red Fire Equipment Sign - 3.5 in Width x 14 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 85261 - 754476-85261 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-302 Polyester Red Fire Equipment Sign - 3.5 in Width x 14 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 85261
754476-85261
Brady Bradyglo B-302 Polyester Red Fire Equipment Sign - 3.5 in Width x 14 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 85261 754476-85261
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 3.5 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: arrow symbol. This product is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 3.5 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: arrow symbol. This product is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85261 2267-85261-ND 754476-85261
Product Name Fire Sign Signs, Nameplates, Posters Brady Bradyglo B-302 Polyester Red Fire Equipment Sign - 3.5 in Width x 14 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 85261
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 1812222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details