Brady Corporation Signs, Nameplates, Posters 85260

Description
B302-10X14-WG-O-FIRE EXTINGUISHE
Request a Quote Datasheet
Description
B302-10X14-WG-O-FIRE EXTINGUISHE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-85260-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85260-ND
Signs, Nameplates, Posters 2267-85260-ND
B302-10X14-WG-O-FIRE EXTINGUISHE

B302-10X14-WG-O-FIRE EXTINGUISHE

Buy Now Datasheet
Brady B-302 Polyester Red Fire Equipment Sign - 9 in Width x 12 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 85260 - 754473-85260 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Red Fire Equipment Sign - 9 in Width x 12 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 85260
754473-85260
Brady B-302 Polyester Red Fire Equipment Sign - 9 in Width x 12 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 85260 754473-85260
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a red background and text and/or image color(s) of white. This item is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a red background and text and/or image color(s) of white. This item is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-85260-ND 754473-85260
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Red Fire Equipment Sign - 9 in Width x 12 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 85260
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 146405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details