Brady Corporation Fire Sign 85258

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 85258 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
85258
Fire Sign 85258
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85258-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85258-ND
Signs, Nameplates, Posters 2267-85258-ND
B302-3.5X14 RED/WHT FIRE EXT

B302-3.5X14 RED/WHT FIRE EXT

Buy Now Datasheet
Brady B-302 Polyester White Fire Equipment Sign - 14 in Width x 3.5 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 85258 - 754476-85258 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Fire Equipment Sign - 14 in Width x 3.5 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 85258
754476-85258
Brady B-302 Polyester White Fire Equipment Sign - 14 in Width x 3.5 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 85258 754476-85258
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: left arrow symbol. This SKU is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: left arrow symbol. This SKU is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85258 2267-85258-ND 754476-85258
Product Name Fire Sign Signs, Nameplates, Posters Brady B-302 Polyester White Fire Equipment Sign - 14 in Width x 3.5 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 85258
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 146441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Dangerous Explosive Good
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details