Brady Corporation Fire Sign 85257

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 85257 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
85257
Fire Sign 85257
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85257-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85257-ND
Signs, Nameplates, Posters 2267-85257-ND
B302-10X14-WG-O-5X14 RED/WHT FIR

B302-10X14-WG-O-5X14 RED/WHT FIR

Buy Now Datasheet
Brady Bradyglo B-302 Polyester White Fire Equipment Sign - 14 in Width x 5 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 85257 - 754476-85257 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-302 Polyester White Fire Equipment Sign - 14 in Width x 5 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 85257
754476-85257
Brady Bradyglo B-302 Polyester White Fire Equipment Sign - 14 in Width x 5 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 85257 754476-85257
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is manufactured with a white background and text and/or image color(s) of red. This sign is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is manufactured with a white background and text and/or image color(s) of red. This sign is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85257 2267-85257-ND 754476-85257
Product Name Fire Sign Signs, Nameplates, Posters Brady Bradyglo B-302 Polyester White Fire Equipment Sign - 14 in Width x 5 in Height - Laminated - TEXT: FIRE EXTINGUISHER - 85257
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details
Pipe Identification - 127564-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details