Brady Corporation Fire Sign 85254

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 85254 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
85254
Fire Sign 85254
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85254-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85254-ND
Signs, Nameplates, Posters 2267-85254-ND
B302-10X14-WR-T-FIRE EQUIPMENT

B302-10X14-WR-T-FIRE EQUIPMENT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE EQUIPMENT KEEP CLEAR - 85254 - 754476-85254 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE EQUIPMENT KEEP CLEAR - 85254
754476-85254
Brady B-302 Polyester Rectangle White Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE EQUIPMENT KEEP CLEAR - 85254 754476-85254
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: FIRE EQUIPMENT KEEP CLEAR. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: FIRE EQUIPMENT KEEP CLEAR. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85254 2267-85254-ND 754476-85254
Product Name Fire Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Fire Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE EQUIPMENT KEEP CLEAR - 85254
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Ear protection
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details