Brady Corporation Fire Sign 85253

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 85253 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
85253
Fire Sign 85253
Fire Sign

Fire Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-85253-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-85253-ND
Labels, Stickers, Decals - Preprinted 2267-85253-ND
B302-7X10-WR-T-FIRE EQUIPMENT

B302-7X10-WR-T-FIRE EQUIPMENT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Fire Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: FIRE EQUIPMENT KEEP CLEAR - 85253 - 754476-85253 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Fire Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: FIRE EQUIPMENT KEEP CLEAR - 85253
754476-85253
Brady B-302 Polyester Rectangle White Fire Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: FIRE EQUIPMENT KEEP CLEAR - 85253 754476-85253
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: FIRE EQUIPMENT KEEP CLEAR. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: FIRE EQUIPMENT KEEP CLEAR. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85253 2267-85253-ND 754476-85253
Product Name Fire Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White Fire Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: FIRE EQUIPMENT KEEP CLEAR - 85253
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 146427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Risk of Electric Shock Symbol
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details