Brady Corporation Fire Sign 85242

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 85242 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
85242
Fire Sign 85242
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85242-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85242-ND
Signs, Nameplates, Posters 2267-85242-ND
B302-10X14-WR-T-EMER GENCY USE

B302-10X14-WR-T-EMERGENCY USE

Buy Now Datasheet
Brady B-302 Polyester Rectangle White In Case Of Emergency / Emergency Use Only Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY USE ONLY - 85242 - 754476-85242 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White In Case Of Emergency / Emergency Use Only Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY USE ONLY - 85242
754476-85242
Brady B-302 Polyester Rectangle White In Case Of Emergency / Emergency Use Only Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY USE ONLY - 85242 754476-85242
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady in case of emergency / emergency use only sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This in case of emergency / emergency use only sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: EMERGENCY USE ONLY. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady in case of emergency / emergency use only sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This in case of emergency / emergency use only sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: EMERGENCY USE ONLY. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85242 2267-85242-ND 754476-85242
Product Name Fire Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White In Case Of Emergency / Emergency Use Only Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY USE ONLY - 85242
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details