Brady Corporation Fire Sign 85241

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 85241 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
85241
Fire Sign 85241
Fire Sign

Fire Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-85241-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-85241-ND
Labels, Stickers, Decals - Preprinted 2267-85241-ND
B302-7X10-WR-T-EMERG ENCY USE

B302-7X10-WR-T-EMERGENCY USE

Buy Now Datasheet
Brady B-302 Polyester Rectangle White In Case Of Emergency / Emergency Use Only Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY USE ONLY - 85241 - 754476-85241 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White In Case Of Emergency / Emergency Use Only Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY USE ONLY - 85241
754476-85241
Brady B-302 Polyester Rectangle White In Case Of Emergency / Emergency Use Only Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY USE ONLY - 85241 754476-85241
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady in case of emergency / emergency use only sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This in case of emergency / emergency use only sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: EMERGENCY USE ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady in case of emergency / emergency use only sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This in case of emergency / emergency use only sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: EMERGENCY USE ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85241 2267-85241-ND 754476-85241
Product Name Fire Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White In Case Of Emergency / Emergency Use Only Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY USE ONLY - 85241
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details