Brady Corporation Fire Sign 85239

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 85239 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
85239
Fire Sign 85239
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85239-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85239-ND
Signs, Nameplates, Posters 2267-85239-ND
B302 10X14 RED/WHT FIRE SIGN

B302 10X14 RED/WHT FIRE SIGN

Buy Now Datasheet
Brady B-302 Polyester Rectangle Red In Case Of Emergency / Emergency Use Only Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY ONLY PULL HANDLE DOWN - 85239 - 754476-85239 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Red In Case Of Emergency / Emergency Use Only Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY ONLY PULL HANDLE DOWN - 85239
754476-85239
Brady B-302 Polyester Rectangle Red In Case Of Emergency / Emergency Use Only Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY ONLY PULL HANDLE DOWN - 85239 754476-85239
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady in case of emergency / emergency use only sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This in case of emergency / emergency use only sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: EMERGENCY ONLY PULL HANDLE DOWN. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady in case of emergency / emergency use only sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This in case of emergency / emergency use only sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: EMERGENCY ONLY PULL HANDLE DOWN. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85239 2267-85239-ND 754476-85239
Product Name Fire Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Red In Case Of Emergency / Emergency Use Only Sign - 14 in Width x 10 in Height - Laminated - TEXT: EMERGENCY ONLY PULL HANDLE DOWN - 85239
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details