Brady Corporation Fire Sign 85236

Description
Fire Sign
Description
Fire Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 85236 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
85236
Fire Sign 85236
Fire Sign

Fire Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Shutoff Location Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY GASOLINE SHUT OFF - 85236 - 754476-85236 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Shutoff Location Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY GASOLINE SHUT OFF - 85236
754476-85236
Brady B-302 Polyester Rectangle White Shutoff Location Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY GASOLINE SHUT OFF - 85236 754476-85236
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady shutoff location sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: EMERGENCY GASOLINE SHUT OFF. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady shutoff location sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: EMERGENCY GASOLINE SHUT OFF. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 85236 754476-85236
Product Name Fire Sign Brady B-302 Polyester Rectangle White Shutoff Location Sign - 10 in Width x 7 in Height - Laminated - TEXT: EMERGENCY GASOLINE SHUT OFF - 85236
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 146427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Risk of Electric Shock Symbol
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details