Brady Corporation Fire Sign 85231

Description
Fire Sign
Description
Fire Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 85231 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
85231
Fire Sign 85231
Fire Sign

Fire Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - Laminated - TEXT: DO NOT USE WATER ON FIRES IN THIS AREA - 85231 - 754476-85231 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - Laminated - TEXT: DO NOT USE WATER ON FIRES IN THIS AREA - 85231
754476-85231
Brady B-302 Polyester Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - Laminated - TEXT: DO NOT USE WATER ON FIRES IN THIS AREA - 85231 754476-85231
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire sprinkler & extinguishing system sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire sprinkler & extinguishing system sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: DO NOT USE WATER ON FIRES IN THIS AREA. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire sprinkler & extinguishing system sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire sprinkler & extinguishing system sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: DO NOT USE WATER ON FIRES IN THIS AREA. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 85231 754476-85231
Product Name Fire Sign Brady B-302 Polyester Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - Laminated - TEXT: DO NOT USE WATER ON FIRES IN THIS AREA - 85231
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2024007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Caution
Materials of Construction Pp
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details