Brady Corporation Fire Sign 85228

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 85228 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
85228
Fire Sign 85228
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85228-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85228-ND
Signs, Nameplates, Posters 2267-85228-ND
B302-10X14-WG-O-5X14 RED/WHT FIR

B302-10X14-WG-O-5X14 RED/WHT FIR

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 5 in Height - Laminated - TEXT: DO NOT STACK TO WITHIN 18
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 5 in Height - Laminated - TEXT: DO NOT STACK TO WITHIN 18"" OF SPRINKLER PIPES - 85228
754476-85228
Brady B-302 Polyester Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 5 in Height - Laminated - TEXT: DO NOT STACK TO WITHIN 18"" OF SPRINKLER PIPES - 85228 754476-85228
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire sprinkler & extinguishing system sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and communication. This fire sprinkler & extinguishing system sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: DO NOT STACK TO WITHIN 18"" OF SPRINKLER PIPES. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, IFC 2012, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire sprinkler & extinguishing system sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and communication. This fire sprinkler & extinguishing system sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: DO NOT STACK TO WITHIN 18"" OF SPRINKLER PIPES. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, IFC 2012, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85228 2267-85228-ND 754476-85228
Product Name Fire Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Fire Sprinkler & Extinguishing System Sign - 14 in Width x 5 in Height - Laminated - TEXT: DO NOT STACK TO WITHIN 18"" OF SPRINKLER PIPES - 85228
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 146416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details