Brady Corporation Maintenance Sign 85212

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 85212 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
85212
Maintenance Sign 85212
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Emergency Exit & Safe Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE PASSAGE TO THIS FIRE HOSE MUST BE KEPT CLEAR - 85212 - 754476-85212 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Emergency Exit & Safe Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE PASSAGE TO THIS FIRE HOSE MUST BE KEPT CLEAR - 85212
754476-85212
Brady B-302 Polyester Rectangle White Emergency Exit & Safe Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE PASSAGE TO THIS FIRE HOSE MUST BE KEPT CLEAR - 85212 754476-85212
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency exit & safe pathway sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency exit & safe pathway sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: NOTICE PASSAGE TO THIS FIRE HOSE MUST BE KEPT CLEAR. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency exit & safe pathway sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency exit & safe pathway sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: NOTICE PASSAGE TO THIS FIRE HOSE MUST BE KEPT CLEAR. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 85212 754476-85212
Product Name Maintenance Sign Brady B-302 Polyester Rectangle White Emergency Exit & Safe Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE PASSAGE TO THIS FIRE HOSE MUST BE KEPT CLEAR - 85212
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safe Condition Signs - 286117 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details