Brady Corporation Fire Sign 85206

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 85206 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
85206
Fire Sign 85206
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85206-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85206-ND
Signs, Nameplates, Posters 2267-85206-ND
B302-10X14-WK-O-NOT- FIRE LANE KE

B302-10X14-WK-O-NOT-FIRE LANE KE

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Parking Restriction, Permission & Information Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE FIRE LANE KEEP CLEAR AT ALL TIMES - 85206 - 754476-85206 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Parking Restriction, Permission & Information Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE FIRE LANE KEEP CLEAR AT ALL TIMES - 85206
754476-85206
Brady B-302 Polyester Rectangle White Parking Restriction, Permission & Information Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE FIRE LANE KEEP CLEAR AT ALL TIMES - 85206 754476-85206
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady parking restriction, permission & information sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: NOTICE FIRE LANE KEEP CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.2-2002, ASTM D 2979, IFC 2012, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady parking restriction, permission & information sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This parking restriction, permission & information sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: NOTICE FIRE LANE KEEP CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.2-2002, ASTM D 2979, IFC 2012, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85206 2267-85206-ND 754476-85206
Product Name Fire Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Parking Restriction, Permission & Information Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE FIRE LANE KEEP CLEAR AT ALL TIMES - 85206
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details