Brady Corporation Fire Sign 85148

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 85148 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
85148
Fire Sign 85148
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85148-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85148-ND
Signs, Nameplates, Posters 2267-85148-ND
B302-10X14-YY-O-10X1 4 BLK/YEL

B302-10X14-YY-O-10X14 BLK/YEL

Buy Now Datasheet
Brady B-302 Polyester Yellow Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - Laminated - 85148 - 754476-85148 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Yellow Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - Laminated - 85148
754476-85148
Brady B-302 Polyester Yellow Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - Laminated - 85148 754476-85148
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire sprinkler & extinguishing system sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire sprinkler & extinguishing system sign is manufactured with a yellow background and text and/or image color(s) of black. This sign is written in English with the following text: CAUTION THIS ROOM IS PROTECTED BY HALON FIRE EXTINGUISHER SYSTEM. LEAVE IMMEDIATELY UPON WARNING OF DISCHARGE. DO NOT ENTER UNTIL FRESH AIR IS RESTORED. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire sprinkler & extinguishing system sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire sprinkler & extinguishing system sign is manufactured with a yellow background and text and/or image color(s) of black. This sign is written in English with the following text: CAUTION THIS ROOM IS PROTECTED BY HALON FIRE EXTINGUISHER SYSTEM. LEAVE IMMEDIATELY UPON WARNING OF DISCHARGE. DO NOT ENTER UNTIL FRESH AIR IS RESTORED. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85148 2267-85148-ND 754476-85148
Product Name Fire Sign Signs, Nameplates, Posters Brady B-302 Polyester Yellow Fire Sprinkler & Extinguishing System Sign - 14 in Width x 10 in Height - Laminated - 85148
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 8134448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details