Brady Corporation Fall Protection Sign 85142

Description
Fall Protection Sign
Description
Fall Protection Sign

Suppliers

Company
Product
Description
Supplier Links
Fall Protection Sign - 85142 - Brady Corporation
Milwaukee, WI, USA
Fall Protection Sign
85142
Fall Protection Sign 85142
Fall Protection Sign

Fall Protection Sign

Supplier's Site
Brady B-302 Polyester Rectangle Orange Fall Prevention Sign - 14 in Width x 10 in Height - Laminated - TEXT: WARNING STEP UP - 85142 - 754476-85142 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Orange Fall Prevention Sign - 14 in Width x 10 in Height - Laminated - TEXT: WARNING STEP UP - 85142
754476-85142
Brady B-302 Polyester Rectangle Orange Fall Prevention Sign - 14 in Width x 10 in Height - Laminated - TEXT: WARNING STEP UP - 85142 754476-85142
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fall prevention sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fall prevention sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: WARNING STEP UP. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fall prevention sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fall prevention sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: WARNING STEP UP. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 85142 754476-85142
Product Name Fall Protection Sign Brady B-302 Polyester Rectangle Orange Fall Prevention Sign - 14 in Width x 10 in Height - Laminated - TEXT: WARNING STEP UP - 85142
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 3643571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Paper
Features Adhesive Backed
View Details