R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal protection equipment (ppe) sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: EYE PROTECTION REQUIRED IN THIS AREA. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 85058 | 754476-85058 |
| Product Name | Eye Protection Sign | Brady B-302 Polyester Rectangle Orange Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: EYE PROTECTION REQUIRED IN THIS AREA - 85058 |
| Safety / Warning Type | Personal Protection (e.g., Hard Hat Required) |