Brady Corporation Eye Protection Sign 85056

Description
Eye Protection Sign
Description
Eye Protection Sign

Suppliers

Company
Product
Description
Supplier Links
Eye Protection Sign - 85056 - Brady Corporation
Milwaukee, WI, USA
Eye Protection Sign
85056
Eye Protection Sign 85056
Eye Protection Sign

Eye Protection Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: SAFETY FIRST - 85056 - 754476-85056 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: SAFETY FIRST - 85056
754476-85056
Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: SAFETY FIRST - 85056 754476-85056
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: SAFETY FIRST. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: SAFETY FIRST. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 85056 754476-85056
Product Name Eye Protection Sign Brady B-302 Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: SAFETY FIRST - 85056
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 2847145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details