Brady Corporation Eye Protection Sign 85045

Description
Eye Protection Sign
Request a Quote Datasheet
Description
Eye Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Protection Sign - 85045 - Brady Corporation
Milwaukee, WI, USA
Eye Protection Sign
85045
Eye Protection Sign 85045
Eye Protection Sign

Eye Protection Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-85045-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-85045-ND
Labels, Stickers, Decals - Preprinted 2267-85045-ND
B302-7X10-WK-O-SAF-E MERGENCY SHO

B302-7X10-WK-O-SAF-EMERGENCY SHO

Buy Now Datasheet
Brady B-302 Polyester Triangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST EMERGENCY SHOWER EYE BATH - 85045 - 754476-85045 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Triangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST EMERGENCY SHOWER EYE BATH - 85045
754476-85045
Brady B-302 Polyester Triangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST EMERGENCY SHOWER EYE BATH - 85045 754476-85045
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady eyewash & shower sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a triangle. This sign is written in English with the following text: SAFETY FIRST EMERGENCY SHOWER EYE BATH. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady eyewash & shower sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a triangle. This sign is written in English with the following text: SAFETY FIRST EMERGENCY SHOWER EYE BATH. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85045 2267-85045-ND 754476-85045
Product Name Eye Protection Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Triangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST EMERGENCY SHOWER EYE BATH - 85045
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details