Brady Corporation Eye Protection Sign 85021

Description
Eye Protection Sign
Description
Eye Protection Sign

Suppliers

Company
Product
Description
Supplier Links
Eye Protection Sign - 85021 - Brady Corporation
Milwaukee, WI, USA
Eye Protection Sign
85021
Eye Protection Sign 85021
Eye Protection Sign

Eye Protection Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER WEAR GOGGLES WHEN CHIPPING OR GRINDING - 85021 - 754476-85021 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER WEAR GOGGLES WHEN CHIPPING OR GRINDING - 85021
754476-85021
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER WEAR GOGGLES WHEN CHIPPING OR GRINDING - 85021 754476-85021
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: DANGER WEAR GOGGLES WHEN CHIPPING OR GRINDING. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: DANGER WEAR GOGGLES WHEN CHIPPING OR GRINDING. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 85021 754476-85021
Product Name Eye Protection Sign Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER WEAR GOGGLES WHEN CHIPPING OR GRINDING - 85021
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details