Brady Corporation Eye Protection Sign 84971

Description
Eye Protection Sign
Request a Quote Datasheet
Description
Eye Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Protection Sign - 84971 - Brady Corporation
Milwaukee, WI, USA
Eye Protection Sign
84971
Eye Protection Sign 84971
Eye Protection Sign

Eye Protection Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-84971-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-84971-ND
Labels, Stickers, Decals - Preprinted 2267-84971-ND
B302-7X10-YK-O-CAU-C HEMICAL GOGG

B302-7X10-YK-O-CAU-CHEMICAL GOGG

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION CHEMICAL GOGGLES REQUIRED IN THIS AREA - 84971 - 754476-84971 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION CHEMICAL GOGGLES REQUIRED IN THIS AREA - 84971
754476-84971
Brady B-302 Polyester Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION CHEMICAL GOGGLES REQUIRED IN THIS AREA - 84971 754476-84971
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: CAUTION CHEMICAL GOGGLES REQUIRED IN THIS AREA. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: CAUTION CHEMICAL GOGGLES REQUIRED IN THIS AREA. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84971 2267-84971-ND 754476-84971
Product Name Eye Protection Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION CHEMICAL GOGGLES REQUIRED IN THIS AREA - 84971
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 146392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Dangerous Chemical
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details