Brady Corporation Electrical Hazard Sign 84963

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 84963 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
84963
Electrical Hazard Sign 84963
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-84963-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84963-ND
Signs, Nameplates, Posters 2267-84963-ND
B302-3.5X10-WK-T-ELE CTRICAL EQUI

B302-3.5X10-WK-T-ELECTRICAL EQUI

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY - 84963 - 754476-84963 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY - 84963
754476-84963
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY - 84963 754476-84963
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, OSHA 29 CFR 1910.305, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, OSHA 29 CFR 1910.305, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84963 2267-84963-ND 754476-84963
Product Name Electrical Hazard Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY - 84963
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Do not touch
Materials of Construction Pp rigid plastic
Width 9.84 inches (250 mm)
View Details