Brady Corporation Electrical Hazard Sign 84928

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 84928 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
84928
Electrical Hazard Sign 84928
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-84928-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84928-ND
Signs, Nameplates, Posters 2267-84928-ND
B302-10X14-WK-O-DAN- _____VOLTS

B302-10X14-WK-O-DAN-_____VOLTS

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER ______VOLTS - 84928 - 754476-84928 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER ______VOLTS - 84928
754476-84928
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER ______VOLTS - 84928 754476-84928
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: DANGER ______VOLTS. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: DANGER ______VOLTS. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84928 2267-84928-ND 754476-84928
Product Name Electrical Hazard Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER ______VOLTS - 84928
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 8134533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Emergency exit up
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details