Brady Corporation Electrical Hazard Sign 84925

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 84925 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
84925
Electrical Hazard Sign 84925
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-84925-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84925-ND
Signs, Nameplates, Posters 2267-84925-ND
ELECTRICAL HAZARD SIGN

ELECTRICAL HAZARD SIGN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Buried Cable or Line Sign - 10 in Width x 7 in Height - Laminated - TEXT: UNDERGROUND CABLE - 84925 - 754476-84925 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Buried Cable or Line Sign - 10 in Width x 7 in Height - Laminated - TEXT: UNDERGROUND CABLE - 84925
754476-84925
Brady B-302 Polyester Rectangle White Buried Cable or Line Sign - 10 in Width x 7 in Height - Laminated - TEXT: UNDERGROUND CABLE - 84925 754476-84925
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady buried cable or line sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This buried cable or line sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: UNDERGROUND CABLE. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady buried cable or line sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This buried cable or line sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: UNDERGROUND CABLE. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84925 2267-84925-ND 754476-84925
Product Name Electrical Hazard Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Buried Cable or Line Sign - 10 in Width x 7 in Height - Laminated - TEXT: UNDERGROUND CABLE - 84925
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Flammable
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details