Brady Corporation Electrical Hazard Sign 84924

Description
Electrical Hazard Sign
Description
Electrical Hazard Sign

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 84924 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
84924
Electrical Hazard Sign 84924
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - 84924 - 754476-84924 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - 84924
754476-84924
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - 84924 754476-84924
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: DANGER THIS LINE CARRIES HIGH VOLTAGE DAMAGE TO THIS LINE MAY CAUSE SERIOUS INJURY TO THOSE DESTROYING. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.305, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: DANGER THIS LINE CARRIES HIGH VOLTAGE DAMAGE TO THIS LINE MAY CAUSE SERIOUS INJURY TO THOSE DESTROYING. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.305, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 84924 754476-84924
Product Name Electrical Hazard Sign Brady B-302 Polyester Rectangle White Electrical Safety Sign - 14 in Width x 10 in Height - Laminated - 84924
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 4935275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pvc
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 018818-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details