Brady Corporation Admittance Sign 84907

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 84907 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
84907
Admittance Sign 84907
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-84907-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84907-ND
Signs, Nameplates, Posters 2267-84907-ND
B555 10X14 BLU/BLK/RED/WHT NOTIC

B555 10X14 BLU/BLK/RED/WHT NOTIC

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Weapon Control Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO FIREARMS ALLOWED ON PREMISES - 84907 - 754476-84907 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Weapon Control Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO FIREARMS ALLOWED ON PREMISES - 84907
754476-84907
Brady B-555 Aluminum Rectangle White Weapon Control Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO FIREARMS ALLOWED ON PREMISES - 84907 754476-84907
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady weapon control sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This weapon control sign is designed with a white background and text and/or image color(s) of black / blue / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: NOTICE NO FIREARMS ALLOWED ON PREMISES. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady weapon control sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This weapon control sign is designed with a white background and text and/or image color(s) of black / blue / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: NOTICE NO FIREARMS ALLOWED ON PREMISES. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84907 2267-84907-ND 754476-84907
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Weapon Control Sign - 14 in Width x 10 in Height - TEXT: NOTICE NO FIREARMS ALLOWED ON PREMISES - 84907
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2514012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 23.62 inches (600 mm)
View Details