Brady Corporation Electrical Hazard Sign 84888

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 84888 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
84888
Electrical Hazard Sign 84888
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-84888-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-84888-ND
Labels, Stickers, Decals - Preprinted 2267-84888-ND
B302-7X10-WK-O-DAN-H IGH VOLTAGE

B302-7X10-WK-O-DAN-HIGH VOLTAGE

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE KEEP OFF - 84888 - 754476-84888 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE KEEP OFF - 84888
754476-84888
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE KEEP OFF - 84888 754476-84888
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: DANGER HIGH VOLTAGE KEEP OFF. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, OSHA 29 CFR 1910.305, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: DANGER HIGH VOLTAGE KEEP OFF. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, OSHA 29 CFR 1910.305, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84888 2267-84888-ND 754476-84888
Product Name Electrical Hazard Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE KEEP OFF - 84888
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 8134479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Eye protection
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details