Brady Corporation Electrical Hazard Sign 84880

Description
Electrical Hazard Sign
Request a Quote Datasheet
Description
Electrical Hazard Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Hazard Sign - 84880 - Brady Corporation
Milwaukee, WI, USA
Electrical Hazard Sign
84880
Electrical Hazard Sign 84880
Electrical Hazard Sign

Electrical Hazard Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-84880-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-84880-ND
Labels, Stickers, Decals - Preprinted 2267-84880-ND
B302-7X10-WK-O-DAN-H IGH VOLTAGE

B302-7X10-WK-O-DAN-HIGH VOLTAGE

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE ABOVE - 84880 - 754476-84880 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE ABOVE - 84880
754476-84880
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE ABOVE - 84880 754476-84880
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: DANGER HIGH VOLTAGE ABOVE. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, OSHA 29 CFR 1910.305, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: DANGER HIGH VOLTAGE ABOVE. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, OSHA 29 CFR 1910.305, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84880 2267-84880-ND 754476-84880
Product Name Electrical Hazard Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER HIGH VOLTAGE ABOVE - 84880
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 2013310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Bilingual / Multilingual
Height 0.6562 ft (2 dm)
View Details