Brady Corporation Ear Protection Sign 84823

Description
Ear Protection Sign
Request a Quote Datasheet
Description
Ear Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ear Protection Sign - 84823 - Brady Corporation
Milwaukee, WI, USA
Ear Protection Sign
84823
Ear Protection Sign 84823
Ear Protection Sign

Ear Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-84823-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84823-ND
Signs, Nameplates, Posters 2267-84823-ND
EAR PROTECTION SIGN

EAR PROTECTION SIGN

Buy Now Datasheet
Brady B-302 Polyester Rectangle Orange Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: EAR PROTECTION REQUIRED IN THIS AREA - 84823 - 754476-84823 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Orange Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: EAR PROTECTION REQUIRED IN THIS AREA - 84823
754476-84823
Brady B-302 Polyester Rectangle Orange Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: EAR PROTECTION REQUIRED IN THIS AREA - 84823 754476-84823
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: EAR PROTECTION REQUIRED IN THIS AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady personal protection equipment (ppe) sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: EAR PROTECTION REQUIRED IN THIS AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84823 2267-84823-ND 754476-84823
Product Name Ear Protection Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Orange Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Laminated - TEXT: EAR PROTECTION REQUIRED IN THIS AREA - 84823
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details