Brady Corporation Door Sign 84771

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 84771 - Brady Corporation
Milwaukee, WI, USA
Door Sign
84771
Door Sign 84771
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-84771-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84771-ND
Signs, Nameplates, Posters 2267-84771-ND
B302-10X14-WG-O-TORN ADO SHELTER

B302-10X14-WG-O-TORNADO SHELTER

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Tornado & Severe Weather Shelter Sign - 14 in Width x 10 in Height - Laminated - TEXT: TORNADO SHELTER - 84771 - 754476-84771 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Tornado & Severe Weather Shelter Sign - 14 in Width x 10 in Height - Laminated - TEXT: TORNADO SHELTER - 84771
754476-84771
Brady B-302 Polyester Rectangle White Tornado & Severe Weather Shelter Sign - 14 in Width x 10 in Height - Laminated - TEXT: TORNADO SHELTER - 84771 754476-84771
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady tornado & severe weather shelter sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This tornado & severe weather shelter sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: TORNADO SHELTER. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady tornado & severe weather shelter sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This tornado & severe weather shelter sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: TORNADO SHELTER. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84771 2267-84771-ND 754476-84771
Product Name Door Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Tornado & Severe Weather Shelter Sign - 14 in Width x 10 in Height - Laminated - TEXT: TORNADO SHELTER - 84771
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2267881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Attention
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details