Brady Corporation Door Sign 84752

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 84752 - Brady Corporation
Milwaukee, WI, USA
Door Sign
84752
Door Sign 84752
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-84752-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84752-ND
Signs, Nameplates, Posters 2267-84752-ND
B302-10X14-RW-T-FIRE DOOR KEEP C

B302-10X14-RW-T-FIRE DOOR KEEP C

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE DOOR KEEP CLOSED - 84752 - 754476-84752 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE DOOR KEEP CLOSED - 84752
754476-84752
Brady B-302 Polyester Rectangle Yellow Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE DOOR KEEP CLOSED - 84752 754476-84752
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: FIRE DOOR KEEP CLOSED. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: FIRE DOOR KEEP CLOSED. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84752 2267-84752-ND 754476-84752
Product Name Door Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE DOOR KEEP CLOSED - 84752
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 182029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details