Brady Corporation Door Sign 84749

Description
Door Sign
Description
Door Sign

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 84749 - Brady Corporation
Milwaukee, WI, USA
Door Sign
84749
Door Sign 84749
Door Sign

Door Sign

Supplier's Site
Brady B-302 Polyester Rectangle Red Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE DOOR EMERGENCY ONLY VIOLATORS SUBJECT TO DISCIPLINE - 84749 - 754476-84749 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Red Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE DOOR EMERGENCY ONLY VIOLATORS SUBJECT TO DISCIPLINE - 84749
754476-84749
Brady B-302 Polyester Rectangle Red Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE DOOR EMERGENCY ONLY VIOLATORS SUBJECT TO DISCIPLINE - 84749 754476-84749
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency & fire exit sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: FIRE DOOR EMERGENCY ONLY VIOLATORS SUBJECT TO DISCIPLINE. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency & fire exit sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: FIRE DOOR EMERGENCY ONLY VIOLATORS SUBJECT TO DISCIPLINE. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 84749 754476-84749
Product Name Door Sign Brady B-302 Polyester Rectangle Red Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE DOOR EMERGENCY ONLY VIOLATORS SUBJECT TO DISCIPLINE - 84749
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Wet floor
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details