Brady Corporation Door Sign 84747

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 84747 - Brady Corporation
Milwaukee, WI, USA
Door Sign
84747
Door Sign 84747
Door Sign

Door Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-84747-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-84747-ND
Labels, Stickers, Decals - Preprinted 2267-84747-ND
B302-5X14-YK-T-FIRE DOOR DO NOT

B302-5X14-YK-T-FIRE DOOR DO NOT

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Emergency & Fire Exit Sign - 14 in Width x 5 in Height - Laminated - TEXT: FIRE DOOR DO NOT BLOCK - 84747 - 754476-84747 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Emergency & Fire Exit Sign - 14 in Width x 5 in Height - Laminated - TEXT: FIRE DOOR DO NOT BLOCK - 84747
754476-84747
Brady B-302 Polyester Rectangle Yellow Emergency & Fire Exit Sign - 14 in Width x 5 in Height - Laminated - TEXT: FIRE DOOR DO NOT BLOCK - 84747 754476-84747
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency & fire exit sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: FIRE DOOR DO NOT BLOCK. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency & fire exit sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in English with the following text: FIRE DOOR DO NOT BLOCK. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84747 2267-84747-ND 754476-84747
Product Name Door Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Yellow Emergency & Fire Exit Sign - 14 in Width x 5 in Height - Laminated - TEXT: FIRE DOOR DO NOT BLOCK - 84747
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Pipe Identification - 018818-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details