Brady Corporation Door Sign 84746

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 84746 - Brady Corporation
Milwaukee, WI, USA
Door Sign
84746
Door Sign 84746
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-84746-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84746-ND
Signs, Nameplates, Posters 2267-84746-ND
B302-3.5X10-YK-T-FIR E DOOR DO NO

B302-3.5X10-YK-T-FIRE DOOR DO NO

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Emergency & Fire Exit Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: FIRE DOOR DO NOT BLOCK - 84746 - 754476-84746 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Emergency & Fire Exit Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: FIRE DOOR DO NOT BLOCK - 84746
754476-84746
Brady B-302 Polyester Rectangle Yellow Emergency & Fire Exit Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: FIRE DOOR DO NOT BLOCK - 84746 754476-84746
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: FIRE DOOR DO NOT BLOCK. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: FIRE DOOR DO NOT BLOCK. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84746 2267-84746-ND 754476-84746
Product Name Door Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Emergency & Fire Exit Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: FIRE DOOR DO NOT BLOCK - 84746
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 655346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0023 ft (0.0070 dm)
View Details