Brady Corporation Door Sign 84712

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 84712 - Brady Corporation
Milwaukee, WI, USA
Door Sign
84712
Door Sign 84712
Door Sign

Door Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-84712-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-84712-ND
Labels, Stickers, Decals - Preprinted 2267-84712-ND
B302-7X10-YK-O-CAU-T HESE DOORS M

B302-7X10-YK-O-CAU-THESE DOORS M

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION - 84712 - 754476-84712 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION - 84712
754476-84712
Brady B-302 Polyester Rectangle Yellow Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION - 84712 754476-84712
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: CAUTION. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: CAUTION. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84712 2267-84712-ND 754476-84712
Product Name Door Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Yellow Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION - 84712
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2111203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Rigid plastic
Width 11.81 inches (300 mm)
Height 1.97 ft (6 dm)
View Details