Brady Corporation Door Sign 84700

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 84700 - Brady Corporation
Milwaukee, WI, USA
Door Sign
84700
Door Sign 84700
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-84700-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84700-ND
Signs, Nameplates, Posters 2267-84700-ND
B302-10X14-YK-O-CAU- FIRE DOOR KE

B302-10X14-YK-O-CAU-FIRE DOOR KE

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION FIRE DOOR KEEP CLOSED - 84700 - 754476-84700 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION FIRE DOOR KEEP CLOSED - 84700
754476-84700
Brady B-302 Polyester Rectangle Yellow Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION FIRE DOOR KEEP CLOSED - 84700 754476-84700
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION FIRE DOOR KEEP CLOSED. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION FIRE DOOR KEEP CLOSED. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84700 2267-84700-ND 754476-84700
Product Name Door Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION FIRE DOOR KEEP CLOSED - 84700
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details