Brady Corporation Door Sign 84692

Description
Door Sign
Description
Door Sign

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 84692 - Brady Corporation
Milwaukee, WI, USA
Door Sign
84692
Door Sign 84692
Door Sign

Door Sign

Supplier's Site
Brady B-302 Polyester Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION - 84692 - 754476-84692 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION - 84692
754476-84692
Brady B-302 Polyester Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION - 84692 754476-84692
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady door, gate & pathway sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: CAUTION. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady door, gate & pathway sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: CAUTION. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 84692 754476-84692
Product Name Door Sign Brady B-302 Polyester Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION - 84692
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Symbols & Electrical Signs - 1768035-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Mandatory Signs - 655349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details