Brady Corporation Exit & Directional Sign 84687

Description
Exit & Directional Sign
Request a Quote Datasheet
Description
Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit & Directional Sign - 84687 - Brady Corporation
Milwaukee, WI, USA
Exit & Directional Sign
84687
Exit & Directional Sign 84687
Exit & Directional Sign

Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-84687-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84687-ND
Signs, Nameplates, Posters 2267-84687-ND
B302 7X10 BLK/WHT NOT AN EXIT

B302 7X10 BLK/WHT NOT AN EXIT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOT AN EXIT - 84687 - 754476-84687 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOT AN EXIT - 84687
754476-84687
Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOT AN EXIT - 84687 754476-84687
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: NOT AN EXIT. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: NOT AN EXIT. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84687 2267-84687-ND 754476-84687
Product Name Exit & Directional Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOT AN EXIT - 84687
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details