Brady Corporation Exit & Directional Sign 84685

Description
Exit & Directional Sign
Request a Quote Datasheet
Description
Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit & Directional Sign - 84685 - Brady Corporation
Milwaukee, WI, USA
Exit & Directional Sign
84685
Exit & Directional Sign 84685
Exit & Directional Sign

Exit & Directional Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-84685-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-84685-ND
Labels, Stickers, Decals - Preprinted 2267-84685-ND
B302-7X10-WR-T-NO EXIT

B302-7X10-WR-T-NO EXIT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White No Exit Sign - 10 in Width x 7 in Height - Laminated - TEXT: NO EXIT - 84685 - 754476-84685 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White No Exit Sign - 10 in Width x 7 in Height - Laminated - TEXT: NO EXIT - 84685
754476-84685
Brady B-302 Polyester Rectangle White No Exit Sign - 10 in Width x 7 in Height - Laminated - TEXT: NO EXIT - 84685 754476-84685
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady no exit sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This no exit sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: NO EXIT. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady no exit sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This no exit sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: NO EXIT. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84685 2267-84685-ND 754476-84685
Product Name Exit & Directional Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White No Exit Sign - 10 in Width x 7 in Height - Laminated - TEXT: NO EXIT - 84685
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pp
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, Eprom/pcb, Pk500; Label Type Te Connectivity - 07WX0809 - Newark, An Avnet Company
Specs
Width 0.6496 inches (16.5 mm)
View Details