Brady Corporation Door Sign 84683

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 84683 - Brady Corporation
Milwaukee, WI, USA
Door Sign
84683
Door Sign 84683
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-84683-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84683-ND
Signs, Nameplates, Posters 2267-84683-ND
B302-10X14-WR-T-FIRE EXIT PLEASE

B302-10X14-WR-T-FIRE EXIT PLEASE

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE EXIT PLEASE KEEP DOOR CLOSED - 84683 - 754476-84683 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE EXIT PLEASE KEEP DOOR CLOSED - 84683
754476-84683
Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE EXIT PLEASE KEEP DOOR CLOSED - 84683 754476-84683
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: FIRE EXIT PLEASE KEEP DOOR CLOSED. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: FIRE EXIT PLEASE KEEP DOOR CLOSED. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84683 2267-84683-ND 754476-84683
Product Name Door Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - TEXT: FIRE EXIT PLEASE KEEP DOOR CLOSED - 84683
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 4637842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Adhesive Backed; Bilingual / Multilingual
Width 11.81 inches (300 mm)
View Details