Brady Corporation Exit & Directional Sign 84681

Description
Exit & Directional Sign
Request a Quote Datasheet
Description
Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit & Directional Sign - 84681 - Brady Corporation
Milwaukee, WI, USA
Exit & Directional Sign
84681
Exit & Directional Sign 84681
Exit & Directional Sign

Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-84681-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84681-ND
Signs, Nameplates, Posters 2267-84681-ND
B302-10X14-WG-O-3.5X 14 RED/WHITE

B302-10X14-WG-O-3.5X14 RED/WHITE

Buy Now Datasheet
Brady Bradyglo B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 3.5 in Height - Laminated - TEXT: FIRE EXIT - 84681 - 754476-84681 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 3.5 in Height - Laminated - TEXT: FIRE EXIT - 84681
754476-84681
Brady Bradyglo B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 3.5 in Height - Laminated - TEXT: FIRE EXIT - 84681 754476-84681
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency & fire exit sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: FIRE EXIT. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency & fire exit sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This emergency & fire exit sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: FIRE EXIT. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84681 2267-84681-ND 754476-84681
Product Name Exit & Directional Sign Signs, Nameplates, Posters Brady Bradyglo B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 3.5 in Height - Laminated - TEXT: FIRE EXIT - 84681
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 146447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 098706-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details