Brady Corporation Exit & Directional Sign 84677

Description
Exit & Directional Sign
Request a Quote Datasheet
Description
Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit & Directional Sign - 84677 - Brady Corporation
Milwaukee, WI, USA
Exit & Directional Sign
84677
Exit & Directional Sign 84677
Exit & Directional Sign

Exit & Directional Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-84677-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-84677-ND
Labels, Stickers, Decals - Preprinted 2267-84677-ND
B302-7X10-GW-T-EXIT

B302-7X10-GW-T-EXIT

Buy Now Datasheet
Brady B-302 Polyester Rectangle Green Exit Sign - 10 in Width x 7 in Height - Laminated - TEXT: EXIT - 84677 - 754476-84677 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Green Exit Sign - 10 in Width x 7 in Height - Laminated - TEXT: EXIT - 84677
754476-84677
Brady B-302 Polyester Rectangle Green Exit Sign - 10 in Width x 7 in Height - Laminated - TEXT: EXIT - 84677 754476-84677
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: EXIT. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: EXIT. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84677 2267-84677-ND 754476-84677
Product Name Exit & Directional Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Green Exit Sign - 10 in Width x 7 in Height - Laminated - TEXT: EXIT - 84677
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safe Condition Signs - 286114 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
View Details