Brady Corporation Exit & Directional Sign 84661

Description
Exit & Directional Sign
Request a Quote Datasheet
Description
Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit & Directional Sign - 84661 - Brady Corporation
Milwaukee, WI, USA
Exit & Directional Sign
84661
Exit & Directional Sign 84661
Exit & Directional Sign

Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-84661-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-84661-ND
Signs, Nameplates, Posters 2267-84661-ND
B302-10X14-WG-O-6.5X 14 R/W DIREC

B302-10X14-WG-O-6.5X14 R/W DIREC

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 6.5 in Height - Laminated - TEXT: EMERGENCY EXIT KEEP AREA CLEAR - 84661 - 754476-84661 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 6.5 in Height - Laminated - TEXT: EMERGENCY EXIT KEEP AREA CLEAR - 84661
754476-84661
Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 6.5 in Height - Laminated - TEXT: EMERGENCY EXIT KEEP AREA CLEAR - 84661 754476-84661
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 6.5 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: EMERGENCY EXIT KEEP AREA CLEAR. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency & fire exit sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 6.5 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: EMERGENCY EXIT KEEP AREA CLEAR. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 84661 2267-84661-ND 754476-84661
Product Name Exit & Directional Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Emergency & Fire Exit Sign - 14 in Width x 6.5 in Height - Laminated - TEXT: EMERGENCY EXIT KEEP AREA CLEAR - 84661
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details