Brady Corporation Directional Sign 84653

Description
Directional Sign
Description
Directional Sign

Suppliers

Company
Product
Description
Supplier Links
Directional Sign - 84653 - Brady Corporation
Milwaukee, WI, USA
Directional Sign
84653
Directional Sign 84653
Directional Sign

Directional Sign

Supplier's Site
Brady B-302 Polyester Rectangle Black Exit Sign - 14 in Width x 6.5 in Height - Laminated - TEXT: THIS WAY OUT - 84653 - 754476-84653 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Black Exit Sign - 14 in Width x 6.5 in Height - Laminated - TEXT: THIS WAY OUT - 84653
754476-84653
Brady B-302 Polyester Rectangle Black Exit Sign - 14 in Width x 6.5 in Height - Laminated - TEXT: THIS WAY OUT - 84653 754476-84653
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 6.5 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a black background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: THIS WAY OUT. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 6.5 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a black background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: THIS WAY OUT. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 84653 754476-84653
Product Name Directional Sign Brady B-302 Polyester Rectangle Black Exit Sign - 14 in Width x 6.5 in Height - Laminated - TEXT: THIS WAY OUT - 84653
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details